Texas Instruments High-Performance Analog Audio Amplifiers TAS5110DADR

Description
Audio Amplifier, 50W, 2 Channel(s), 1 Func, PDSO32
Request a Quote Datasheet
Description
Audio Amplifier, 50W, 2 Channel(s), 1 Func, PDSO32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TAS5110DADR - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 50W, 2 Channel(s), 1 Func, PDSO32

Audio Amplifier, 50W, 2 Channel(s), 1 Func, PDSO32

Supplier's Site Datasheet
Audio Amplifiers - TAS5110DADR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
TAS5110DADR-ND
Audio Amplifiers TAS5110DADR-ND
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Buy Now Datasheet
Dual 50W HTSSOP Audio Amplifier - 742-TAS5110DADR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 50W HTSSOP Audio Amplifier
742-TAS5110DADR
Dual 50W HTSSOP Audio Amplifier 742-TAS5110DADR
50W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO32, GREEN, PLASTIC, HTSSOP-32 Product overview: TAS5110DADR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 50W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5110DADR can be used for catalog matching and distributor lookup.

50W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO32, GREEN, PLASTIC, HTSSOP-32 Product overview: TAS5110DADR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 50W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5110DADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TAS5110DADR - 103136-TAS5110DADR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5110DADR
103136-TAS5110DADR
Linear - Linear - Amplifiers - Audio - TAS5110DADR 103136-TAS5110DADR
Manufacturer: Texas Instruments Win Source Part Number: 103136-TAS5110DADR Packaging: Reel - TR Type: Class D Features: Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 50W x 2 @ 6 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-HTSSOP Dimension: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 103136-TAS5110DADR
Packaging: Reel - TR
Type: Class D
Features: Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 50W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-HTSSOP
Dimension: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS5110DADR
Integrated Circuits (ICs) - Linear - Amplifiers TAS5110DADR
IC AMP CLASS D STER 50W 32HTSSOP

IC AMP CLASS D STER 50W 32HTSSOP

Supplier's Site
Audio Amplifiers - TAS5110DADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5110DADR
Audio Amplifiers TAS5110DADR
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP

Buy Now Datasheet
Linear - Amplifiers - Audio - TAS5110DADR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TAS5110DADR
Linear - Amplifiers - Audio TAS5110DADR
IC AMP CLASS D STER 50W 32HTSSOP

IC AMP CLASS D STER 50W 32HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number TAS5110DADR TAS5110DADR-ND 742-TAS5110DADR 103136-TAS5110DADR TAS5110DADR TAS5110DADR TAS5110DADR
Product Name Audio Amplifiers Dual 50W HTSSOP Audio Amplifier Linear - Linear - Amplifiers - Audio - TAS5110DADR Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Linear - Amplifiers - Audio
Standards RoHS
Package Type SSOP; SOP; TSSOP; TSSOP32 "32-PowerTSSOP (0.240"", 6.10mm Width)" Tape and Reel SSOP; SOP; TSSOP; 32-HTSSOP 32-PowerTSSOP (0.240, 6.10mm Width) SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width)
Life Cycle Stage Obsolete Removed
Features Thermal Shutdown Protection
Supply Voltage (VS) 3 to 3.6 volts 3.3 volts 3 to 3.6 volts 3.6 to 3 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449824P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP-8
Number of Pins 8
View Details
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VGA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
3 suppliers
Analog - MTLF156MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9095501M2A - Lingto Electronic Limited
Specs
Source Current (IS) 60 milliamps
Bandwidth 350 MHz
View Details