Texas Instruments PGA2500 Gain Range: 0dB, and 10dB to 65dB in 1dB steps PGA2500IDBR

Description
Gain Range: 0dB, and 10dB to 65dB in 1dB steps 28-SSOP -40 to 85
Request a Quote Datasheet
Description
Gain Range: 0dB, and 10dB to 65dB in 1dB steps 28-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PGA2500 Gain Range: 0dB, and 10dB to 65dB in 1dB steps - PGA2500IDBR - Texas Instruments
Dallas, TX, United States
PGA2500 Gain Range: 0dB, and 10dB to 65dB in 1dB steps
PGA2500IDBR
PGA2500 Gain Range: 0dB, and 10dB to 65dB in 1dB steps PGA2500IDBR
Gain Range: 0dB, and 10dB to 65dB in 1dB steps 28-SSOP -40 to 85

Gain Range: 0dB, and 10dB to 65dB in 1dB steps 28-SSOP -40 to 85

Buy Now Datasheet
5V SSOP Audio Amplifier - 742-PGA2500IDBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SSOP Audio Amplifier
742-PGA2500IDBR
5V SSOP Audio Amplifier 742-PGA2500IDBR
Audio Amplifier IC, 5V, SPI, SSOP, -40 to 85C Product overview: PGA2500IDBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PGA2500IDBR can be used for catalog matching and distributor lookup.

Audio Amplifier IC, 5V, SPI, SSOP, -40 to 85C Product overview: PGA2500IDBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PGA2500IDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PGA2500IDBR - Rochester Electronics
Newburyport, MA, United States
Audio Preamplifier, 1 Channel(s), 1 Func, PDSO28

Audio Preamplifier, 1 Channel(s), 1 Func, PDSO28

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39147-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39147-6-ND
Instrumentation, Op Amps, Buffer Amps 296-39147-6-ND
Amplifier IC 1-Channel (Mono) Class AB 28-SSOP

Amplifier IC 1-Channel (Mono) Class AB 28-SSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39147-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39147-2-ND
Instrumentation, Op Amps, Buffer Amps 296-39147-2-ND
Amplifier IC 1-Channel (Mono) Class AB 28-SSOP

Amplifier IC 1-Channel (Mono) Class AB 28-SSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39147-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39147-1-ND
Instrumentation, Op Amps, Buffer Amps 296-39147-1-ND
Amplifier IC 1-Channel (Mono) Class AB 28-SSOP

Amplifier IC 1-Channel (Mono) Class AB 28-SSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - PGA2500IDBR - 026691-PGA2500IDBR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - PGA2500IDBR
026691-PGA2500IDBR
Linear - Linear - Amplifiers - Audio - PGA2500IDBR 026691-PGA2500IDBR
Manufacturer: Texas Instruments Win Source Part Number: 026691-PGA2500IDBR Packaging: Reel - TR Type: Class AB Features: Differential Inputs, Microphone Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Dimension: 28-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026691-PGA2500IDBR
Packaging: Reel - TR
Type: Class AB
Features: Differential Inputs, Microphone
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Dimension: 28-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: ±4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
PGA2500IDBR
Integrated Circuits (ICs) - Linear - Amplifiers PGA2500IDBR
IC AMP CLASS AB MONO 28SSOP

IC AMP CLASS AB MONO 28SSOP

Supplier's Site
Audio Amplifiers - PGA2500IDBR - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
PGA2500IDBR
Audio Amplifiers PGA2500IDBR
IC AMP CLASS AB MONO 28SSOP

IC AMP CLASS AB MONO 28SSOP

Supplier's Site Datasheet
Audio Amplifiers - PGA2500IDBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
PGA2500IDBR
Audio Amplifiers PGA2500IDBR
Amplifier IC 1-Channel (Mono) Class AB 28-SSOP

Amplifier IC 1-Channel (Mono) Class AB 28-SSOP

Buy Now
Linear - Amplifiers - Audio - PGA2500IDBR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
PGA2500IDBR
Linear - Amplifiers - Audio PGA2500IDBR
IC AMP CLASS AB MONO 28SSOP

IC AMP CLASS AB MONO 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number PGA2500IDBR 742-PGA2500IDBR PGA2500IDBR 296-39147-6-ND 026691-PGA2500IDBR PGA2500IDBR PGA2500IDBR PGA2500IDBR PGA2500IDBR
Product Name PGA2500 Gain Range: 0dB, and 10dB to 65dB in 1dB steps 5V SSOP Audio Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Audio - PGA2500IDBR Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers Linear - Amplifiers - Audio
Standards and Certifications RoHS
Package Type SSOP Tape and Reel SSOP; SOP; SSOP28 SSOP; "28-SSOP (0.209"", 5.30mm Width)" SSOP; SOP; 28-SSOP 28-SSOP (0.209, 5.30mm Width) Surface Mount SSOP; SOP; 28-SSOP (0.209\", 5.30mm Width)
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 5.25 volts 4.75 to 5.25 volts 4.75 to 5.25 volts 5.25 to 4.75 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data