Programmable Gain Instrumentation Amplifier 16-PDIP
Instrumentation Amplifier 1 Circuit 16-PDIP
1MHz Inst Amp, 75dB CMRR, 18V Dual Supply, 16-Pin PDIP Product overview: PGA204AP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA204AP can be used for catalog matching and distributor lookup.
Instrumentation Amplifier, 1 Func, 175uV Offset-Max, 1MHz Band Width, BIPolar, PDIP16
Manufacturer: Texas Instruments
Win Source Part Number: 026680-PGA204AP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 0.7 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 5.2mA
Channel Output Current: 23mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Sensing & Instrumentation, Medical
Instrumentation Amplifier 1 Circuit 16-PDIP
IC INST AMP 1 CIRCUIT 16DIP
IC, AMP, PROG GAIN, TRIPLE; No. of Amplifiers:3 Amplifier; Input Offset Voltage:125µV; Slew Rate:0.07V/µs; Bandwidth:1MHz; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:16Pins; Amplifier Output:Single RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 16DIP
IC INST AMP 1 CIRCUIT 16DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | PGA204AP | PGA204AP-ND | 687-PGA204AP | PGA204AP | 026680-PGA204AP | PGA204AP | PGA204AP | 64AH7383 | PGA204AP | PGA204AP |
| Product Name | PGA204 Programmable Gain Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 1MHz 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA204AP | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Amp, Prog Gain, Triple; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | |||||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | |||||||||
| Slew Rate | 0.3000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 7.00E-7 V/µs | 0.7000 V/µs | |||
| Supply Voltage (VS) | 9 to 36 volts | 9 to 36 volts | 9 to 36 volts | 9 volts | 9 volts | |||||
| IBIAS | 0.0020 µA | 5.00E-4 µA | 5.00E-4 µA | 5.00E-4 µA |