The TAS5342L is a 100-W stereo digital amplifier power stage designed to drive a 4-Ω bridge-tied load at up to 100 W per channel with low distortion and high efficiency. It is housed in a 44-pin HTSSOP PowerPad™ package (DDV) with a 36 mm² thermal pad for improved heat dissipation. The device supports PWM frame rates from 192 kHz to 432 kHz, delivers >90% efficiency with 110-mΩ output MOSFETs, and includes integrated protection features such as overcurrent, overtemperature, under-voltage, short-circuit, and PWM signal loss detection. It features a power-on-reset circuit to eliminate power-supply sequencing requirements. The part is rated for operation from 0°C to 70°C.
100-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
IC AMP D MONO/STER 200W 44HTSSOP
IC AMP D MONO/STER 200W 44HTSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5342LDDVG4 | TAS5342LDDVG4-ND | TAS5342LDDVG4 | TAS5342LDDVG4 | TAS5342LDDVG4 |
| Product Name | TAS5342L 100-W Stereo Digital Amplifier Power Stage | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Standards and Certifications | RoHS | ||||
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | ||
| Output Power | 200 watts | 200 watts | 200 watts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |