Dual General-Purpose Operational Amplifier 8-PDIP -40 to 85
General Purpose Amplifier 2 Circuit Differential 8-PDIP
2-Ch Op Amp, 3MHz GBW, 1.7V/µs SR, 15V, 8-PDIP Product overview: RC4558IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 1.7V, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 1.7V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4558IP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1242044-RC4558IP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Multimedia
OP AMP, 3MHZ, 1.7V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:1.7V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
OP-AMP, 3MHZ, 1.7V/US, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:1.7V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Dual General-Purpose Op Amp
General Purpose Amplifier 2 Circuit Differential 8-PDIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | RC4558IP | 296-17460-5-ND | 687-RC4558IP | 2525570 | 1242044-RC4558IP | 44J0443 | 26AJ8860 | RC4558IP | RC4558IP | RC4558IP |
| Product Name | RC4558 Dual General-Purpose Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 3MHz 1.7V 15V Operational Amplifier IC | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4558IP | Op Amp, 3Mhz, 1.7V/us, Dip-8; No. Of Amplifiers Texas Instruments | Op-Amp, 3Mhz, 1.7V/us, Dip-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 5 to 15 volts | 10 volts | ||||||
| VOS | 6 millivolts | 0.5000 millivolts | ||||||||
| Quiescent Current (IQ) | 2800 microamps | |||||||||
| CMRR | 70 dB |