Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 8-VSSOP -40 to 85
Video Amp, 1 Voltage Feedback 8-VSSOP
Video Amplifier, 1 Channel(s), 1 Func, PDSO8
Video Amp 120MHz 1-Ch VSSOP 900V/µs Product overview: SN10501DGK from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 900V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 120MHz, 900V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN10501DGK can be used for catalog matching and distributor lookup.
Win Source Part Number: 1020693-SN10501DGK
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Package: Tube
Applications: Voltage Feedback
Number of Circuits: 1
Standard Package: 80
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 170 MHz
Slew Rate: 900V/µs
Current - Supply: 14 mA
Current - Output / Channel: 100 mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: -296-16654-5,-296-16
Base Product Number: SN10501
Video Amp 1 Voltage Feedback 8-VSSOP
High Speed Operational Amplifiers Lo-Distortion Hi-Spd R-to-R Otpt Oper Amp
IC AMP VOLTAGE FEEDBACK 8VSSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | SN10501DGK | 296-16654-5-ND | SN10501DGK | 737-SN10501DGK | 1020693-SN10501DGK | SN10501DGK | SN10501DGK | SN10501DGK |
| Product Name | SN10501 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers | Video Amps and Modules | 120MHz 900V Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 3 to 15 volts | 2.7 to 16 volts | 2.7 to 16 volts | |||||
| VOS | 30 millivolts | |||||||
| Quiescent Current (IQ) | 22000 microamps |