Manufacturer: Texas Instruments
Win Source Part Number: 1319912-TAS2770YFFR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Type: Class D
Features: I²C, I²S, Mute, PWM, Short-Circuit and Thermal Protection, Volume Control
Standard Package: 3,000
Mounting: Surface Mount
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 20W x 1 @ 4Ohm
Voltage - Supply: 1.65V ~ 1.95V, 4.5V ~ 16V
Supplier Device Package: 30-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 30-UFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 66
REACH Status: REACH Unaffected
HTSUS: 8518.40.2000
Base Product Number: TAS2770
RoHS Status: ROHS3 Compliant
Amplifier IC 1-Channel (Mono) Class D 30-DSBGA
20W Digital Input Smart Amp with I/V Sense for Speaker Protection and 4.5-18V Supply Voltage Range 30-DSBGA -40 to 85 Product overview: TAS2770YFFR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 18V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS2770YFFR can be used for catalog matching and distributor lookup.
IC AMP CLASS D MONO 20W 30DSBGA
IC AMP CLASS D MONO 20W 30DSBGA
Audio Amplifiers 20W Digital Input Smart Amp with I/V Sense for Speaker Protection and 4.5-18V Supply Voltage Range 30-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) Class D 30-DSBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1319912-TAS2770YFFR | 296-TAS2770YFFRTR-ND | 742-TAS2770YFFR | TAS2770YFFR | TAS2770YFFR | TAS2770YFFR | TAS2770YFFR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifiers | 20W 18V Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.65 to 16 volts | 1.65 to 1.95 volts | 1.65 to ? volts | 16 to 1.65 volts | 1.65 to 16 volts | ||
| Output Power | 20 watts | 20 watts | 20 watts | 20 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D |