Texas Instruments SN10501 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers SN10501DBVRG4

Description
Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN10501 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers - SN10501DBVRG4 - Texas Instruments
Dallas, TX, United States
SN10501 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers
SN10501DBVRG4
SN10501 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers SN10501DBVRG4
Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 5-SOT-23 -40 to 85

Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
170MHz 100mA SOT-23 Video Amps And Module
737-SN10501DBVRG4
170MHz 100mA SOT-23 Video Amps And Module 737-SN10501DBVRG4
170MHz Video Amplifier IC, 100mA Output, SOT-23-5 Product overview: SN10501DBVRG4 from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170MHz, 100mA, SOT-23. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 170MHz, 100mA, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN10501DBVRG4 can be used for catalog matching and distributor lookup.

170MHz Video Amplifier IC, 100mA Output, SOT-23-5 Product overview: SN10501DBVRG4 from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170MHz, 100mA, SOT-23. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 170MHz, 100mA, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN10501DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Video Amps and Modules - SN10501DBVRG4 - 1252262-SN10501DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - SN10501DBVRG4
1252262-SN10501DBVRG4
Linear - Linear - Amplifiers - Video Amps and Modules - SN10501DBVRG4 1252262-SN10501DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1252262-SN10501DBVRG 4 Packaging: Reel - TR Package: SC-74A, SOT-753 Applications: Voltage Feedback Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 170MHz Family Name: SN10501 Categories: Integrated Circuits (ICs) Operating Supply Current: 14mA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Output Current per Channel: 100mA SR - Slew Rate: 900 V/μs Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V Alternative Parts (Cross-Reference): LT1190CS8; LT1189CS8; LT1189CS8#TR; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252262-SN10501DBVRG4
Packaging: Reel - TR
Package: SC-74A, SOT-753
Applications: Voltage Feedback
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 170MHz
Family Name: SN10501
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 100mA
SR - Slew Rate: 900 V/μs
Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Alternative Parts (Cross-Reference): LT1190CS8; LT1189CS8; LT1189CS8#TR;
Introduction Date: June 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Video Amplifier Chips Amplifier and Comparator Chips
Product Number SN10501DBVRG4 737-SN10501DBVRG4 1252262-SN10501DBVRG4
Product Name SN10501 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 170MHz 100mA SOT-23 Video Amps And Module Linear - Linear - Amplifiers - Video Amps and Modules - SN10501DBVRG4
Standards RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 3 to 15 volts 2.7 to 16 volts
VOS 30 millivolts
Quiescent Current (IQ) 22000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Linear - Comparators - AMC22C12QDRQ1 - Acme Chip Technology Co., Limited
Specs
Supply Voltage (VS) 25 to 3 volts
Package Type 8-SOIC
Life Cycle Stage Active
View Details
2 suppliers
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606QCA - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606QCA - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details