Texas Instruments High-Performance Analog Integrated Circuits (ICs)- Linear- Amplifiers -Audio Amplifiers TAS2764YBHR

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Linear- Amplifiers -Audio Amplifiers Package: Tape & Reel (TR) Type: Class D Operating Temperature: -40°C ~ 85°C (TA) Supplier Device Package: 30-DSBGA (2.48x2.13) Package / Case: 30-XFBGA, DSBGA Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Linear- Amplifiers -Audio Amplifiers Package: Tape & Reel (TR) Type: Class D Operating Temperature: -40°C ~ 85°C (TA) Supplier Device Package: 30-DSBGA (2.48x2.13) Package / Case: 30-XFBGA, DSBGA Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs)- Linear- Amplifiers -Audio Amplifiers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Linear- Amplifiers -Audio Amplifiers
Integrated Circuits (ICs)- Linear- Amplifiers -Audio Amplifiers
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Linear- Amplifiers -Audio Amplifiers Package: Tape & Reel (TR) Type: Class D Operating Temperature: -40°C ~ 85°C (TA) Supplier Device Package: 30-DSBGA (2.48x2.13) Package / Case: 30-XFBGA, DSBGA Mounting Type: Surface Mount

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Linear- Amplifiers -Audio Amplifiers
Package: Tape & Reel (TR)
Type: Class D
Operating Temperature: -40°C ~ 85°C (TA)
Supplier Device Package: 30-DSBGA (2.48x2.13)
Package / Case: 30-XFBGA, DSBGA
Mounting Type: Surface Mount

Buy Now Datasheet
Audio Amplifier - 742-TAS2764YBHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Amplifier
742-TAS2764YBHR
Audio Amplifier 742-TAS2764YBHR
IC AMPLIFIER Product overview: TAS2764YBHR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS2764YBHR can be used for catalog matching and distributor lookup.

IC AMPLIFIER Product overview: TAS2764YBHR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS2764YBHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 296-TAS2764YBHRTR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-TAS2764YBHRTR-ND
Audio Amplifiers 296-TAS2764YBHRTR-ND
Amplifier IC 1-Channel (Mono) Class D 30-DSBGA (2.48x2.13)

Amplifier IC 1-Channel (Mono) Class D 30-DSBGA (2.48x2.13)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS2764YBHR
Integrated Circuits (ICs) - Linear - Amplifiers TAS2764YBHR
IC AMPLIFIER

IC AMPLIFIER

Supplier's Site
Linear - Amplifiers - Audio - TAS2764YBHR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TAS2764YBHR
Linear - Amplifiers - Audio TAS2764YBHR
IC AMPLIFIER

IC AMPLIFIER

Supplier's Site Datasheet
Audio Amplifiers - TAS2764YBHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS2764YBHR
Audio Amplifiers TAS2764YBHR
Amplifier IC 1-Channel (Mono) Class D 30-DSBGA (2.48x2.13)

Amplifier IC 1-Channel (Mono) Class D 30-DSBGA (2.48x2.13)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-TAS2764YBHR 296-TAS2764YBHRTR-ND TAS2764YBHR TAS2764YBHR TAS2764YBHR
Product Name Integrated Circuits (ICs)- Linear- Amplifiers -Audio Amplifiers Audio Amplifier Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio Audio Amplifiers
Operation Class Class D Class D Class D
Package Type 30-XFBGA, DSBGA Tape & Reel (TR) 30-XFBGA, DSBGA 30-XFBGA, DSBGA 30-XFBGA, DSBGA
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 1.65 to 1.95 volts 1.1 to 1.3 volts 16 to 1.1 volts 1.65 to 1.95 volts
Unlock Full Specs
to access all available technical data