15-W Stereo Digital Amplifier Power Stage 32-HTSSOP 0 to 70
15-W stereo, 8- to 23-V supply, PWM input open loop Class-D audio amplifier 32-HTSSOP 0 to 70 Product overview: TAS5103DAPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5103DAPR can be used for catalog matching and distributor lookup.
Audio Amplifier, 20W, 2 Channel(s), 1 Func, PDSO32
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Audio Amplifiers 15W Stereo PWM Inp Pwr Stage
IC AMP CLASS D STER 15W 32HTSSOP
IC AMP CLASS D STER 15W 32HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5103DAPR | 742-TAS5103DAPR | TAS5103DAPR | 296-23675-6-ND | TAS5103DAPR | TAS5103DAPR | TAS5103DAPR | TAS5103DAPR |
| Product Name | TAS5103 15-W Stereo Digital Amplifier Power Stage | HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | HTSSOP | Tape and Reel | SSOP; SOP; TSSOP; HTSSOP32 | "32-PowerTSSOP (0.240"", 6.10mm Width)" | 32-PowerTSSOP (0.240, 6.10mm Width) | SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Standards | RoHS |