Digital Amplifier Power Stage 32-HTSSOP 0 to 70
TAS5111 Digital Amplifier Power Stage
Amplifier IC 1-Channel (Mono) Class D 32-HTSSOP
Digital Amplifier Power Stage 32-HTSSOP 0 to 70 Product overview: TAS5111DAD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5111DAD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 125202-TAS5111DAD
Packaging: Tube/Rail
Type: Class D
Features: Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 93W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-HTSSOP
Dimension: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class D 32-HTSSOP
IC AMP CLASS D MONO 93W 32HTSSOP
Audio Amplifiers Dig Amp Power Stage
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5111DAD | TAS5111DAD | 296-15277-5-ND | 742-TAS5111DAD | 125202-TAS5111DAD | TAS5111DAD | TAS5111DAD | TAS5111DAD |
| Product Name | TAS5111 Digital Amplifier Power Stage | Audio Amplifiers | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5111DAD | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Standards | RoHS | |||||||
| Package Type | SSOP; SOP; TSSOP; HTSSOP32 | "32-PowerTSSOP (0.240"", 6.10mm Width)" | Rail/Tube | SSOP; SOP; TSSOP; 32-HTSSOP | SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) | 32-PowerTSSOP (0.240, 6.10mm Width) | ||
| Life Cycle Stage | Obsolete | Removed | ||||||
| Features | Thermal Shutdown Protection |