Win Source Part Number: 1338055-TAS5441QPWPR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Series: Automotive, AEC-Q100
Type: Class D
Package: Tape & Reel
Standard Package: 2,000
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 22W x 1 @ 4Ohm
Voltage - Supply: 4.5V ~ 18V
Mounting Type: Surface Mount
Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
RoHS Status: Not applicable
IC AMPLIFIER Product overview: TAS5441QPWPRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5441QPWPRQ1 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 16-HTSSOP
IC AMPLIFIER
Amplifier IC 1-Channel (Mono) Class D 16-HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1338055-TAS5441QPWPRQ1 | 742-TAS5441QPWPRQ1 | 296-TAS5441QPWPRQ1TR-ND | TAS5441QPWPRQ1 | TAS5441QPWPRQ1 | TAS5441QPWPRQ1 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Output Power | 22 watts | 22 watts | 22 watts | 22 watts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Operation Class | Class D | Class D | Class D |