Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 8-MSOP-PowerPAD -40 to 85
Video Amplifier, 2 Channel(s), 2 Func, PDSO8
Dual 120MHz Video Amplifier, 9V, 8-Pin HVSSOP Product overview: SN10502DGN from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 120MHz, 9V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 120MHz, 9V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN10502DGN can be used for catalog matching and distributor lookup.
Video Amp, 2 Voltage Feedback 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1252266-SN10502DGN
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Video Amp 2 Voltage Feedback 8-HVSSOP
IC AMP VOLTAGE FEEDBACK 8MSOP
High Speed Operational Amplifiers Lo-Distortion Hi-Spd R-to-R Otpt Oper Amp
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | SN10502DGN | SN10502DGN | 737-SN10502DGN | 296-16656-5-ND | 1252266-SN10502DGN | SN10502DGN | SN10502DGN | SN10502DGN |
| Product Name | SN10502 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers | Dual 120MHz 9V Video Amps And Module | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - SN10502DGN | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | |
| Standards | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 3 to 15 volts | 2.7 to 16 volts | 2.7 to 16 volts | |||||
| VOS | 30 millivolts | |||||||
| Quiescent Current (IQ) | 22000 microamps |