100-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
100-W stereo, 200-W mono, 0- to 34-V supply, PWM input open loop Class-D audio amplifier, low RDSon 44-HTSSOP 0 to 70 Product overview: TAS5342LADDV from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5342LADDV can be used for catalog matching and distributor lookup.
TAS5342LA 100-W Stereo Digital Amplifier Power Stage
Audio Amplifiers 100W Stereo Dig Amp Pwr Stage
IC AMP D MONO/STER 200W 44HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5342LADDV | 296-34185-5-ND | 742-TAS5342LADDV | TAS5342LADDV | TAS5342LADDV | TAS5342LADDV | TAS5342LADDV |
| Product Name | TAS5342LA 100-W Stereo Digital Amplifier Power Stage | Audio Amplifiers | HTSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Package Type | HTSSOP | "44-PowerTSSOP (0.244"", 6.20mm Width)" | Rail/Tube | SSOP; SOP; TSSOP; HTSSOP44 | 44-PowerTSSOP (0.244, 6.20mm Width) | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 13.2 to 10.8 volts | 10.8 to 13.2 volts | ||||
| Output Power | 200 watts | 200 watts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |