Digital Amplifier Power Stage 32-HTSSOP 0 to 70
Audio Amplifier, 93W, 2 Channel(s), 1 Func, PDSO32
Amplifier IC 1-Channel (Mono) Class D 32-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 054667-TAS5111DADR
Packaging: Reel - TR
Type: Class D
Features: Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 93W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-HTSSOP
Dimension: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Digital Amplifier Power Stage 32-HTSSOP 0 to 70 Product overview: TAS5111DADR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5111DADR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 32-HTSSOP
IC AMP CLASS D MONO 93W 32HTSSOP
IC AMP CLASS D MONO 93W 32HTSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5111DADR | TAS5111DADR | TAS5111DADR-ND | 054667-TAS5111DADR | 742-TAS5111DADR | TAS5111DADR | TAS5111DADR | TAS5111DADR |
| Product Name | TAS5111 Digital Amplifier Power Stage | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5111DADR | HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Standards | RoHS | |||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP32 | "32-PowerTSSOP (0.240"", 6.10mm Width)" | SSOP; SOP; TSSOP; 32-HTSSOP | Tape and Reel | SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) | 32-PowerTSSOP (0.240, 6.10mm Width) | ||
| Life Cycle Stage | Obsolete | Removed | ||||||
| Features | Thermal Shutdown Protection |