125W Stereo / 250W Mono PurePath? HD Analog-input Power Stage 64-HTQFP 0 to 70
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
250W Class-D Audio Amp, 2-Ch, 16-34.1V, 4R Load, HTQFP Product overview: TAS5611APHDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250W, 34.1V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 250W, 34.1V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5611APHDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 031872-TAS5611APHDR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 250W x 1 @ 2 Ohm; 165W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-HTQFP (14x14)
Dimension: 64-TQFP Exposed Pad
Supply Voltage - Operating: 16 V to 34.1 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
AMP, AUDIO, 125W, STER, D, 64HTQFP; Output Power:125W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:10.8V to 13.2V; Amplifier Case Style:HTQFP; No. of Pins:64Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
IC AMP D MONO/STER 250W 64HTQFP
IC AMP D MONO/STER 250W 64HTQFP
Audio Amplifiers 125W Stereo/250W Mono PurePath HD
IC AMP D MONO/STER 250W 64HTQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TAS5611APHDR | 296-27614-6-ND | 742-TAS5611APHDR | 031872-TAS5611APHDR | 28AH5243 | TAS5611APHDR | TAS5611APHDR | TAS5611APHDR | TAS5611APHDR | TAS5611APHDR |
| Product Name | TAS5611A 125W Stereo / 250W Mono PurePath? HD Analog-input Power Stage | Audio Amplifiers | 250W 34.1V Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5611APHDR | Amp, Audio, 125W, Ster, D, 64Htqfp; Output Power Texas Instruments | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||||
| Package Type | HTQFP | 64-TQFP Exposed Pad | Tape and Reel | QFP; 64-HTQFP (14x14) | QFP; 64-TQFP Exposed Pad | 64-TQFP Exposed Pad | Surface Mount | |||
| Features | Thermal Shutdown Protection | |||||||||
| Supply Voltage (VS) | 16 to 34.1 volts | 16 to 34.1 volts | 16 to 34.1 volts | 10.8 to 13.2 volts | 16 to 34.1 volts | 34.1 to 16 volts | ||||
| Output Power | 250 watts | 250 watts | 125 watts | 250 watts | 250 watts |