The SA5534 is a low-noise operational amplifier with a 10-MHz unity-gain bandwidth, 13-V/μs slew rate, 100-dB common-mode rejection ratio, and 3.5-nV/√Hz input noise voltage. It operates from ±3 V to ±20 V and is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm or an 8-pin SO package measuring 6.20 mm × 5.30 mm. The device supports offset nulling and external frequency compensation, and is specified for operation from -40°C to 85°C. Internal compensation is provided for gains of three or higher.
Low-Noise Operational Amplifier 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | SA5534DE4 |
| Product Name | SA5534 Low-Noise Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 4 millivolts |
| Quiescent Current (IQ) | 8000 microamps |
| CMRR | 70 dB |