Clock Fanout Buffer 2-OUT 8-Pin VSSOP Tube
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
| Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers |
| Product Number | 815-SN65LVEL11DGK | SN65LVEL11DGK |
| Product Name | Clock Fanout Buffer 2-OUT 8-Pin VSSOP Tube | Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 3.3 volts | |
| Source Current (IS) | 25 milliamps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |