Texas Instruments High-Performance Analog Audio Amplifiers TAS2559YZR

Description
Amplifier IC 1-Channel (Mono) Class D 42-DSBGA
Request a Quote Datasheet
Description
Amplifier IC 1-Channel (Mono) Class D 42-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - 296-51618-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-51618-2-ND
Audio Amplifiers 296-51618-2-ND
Amplifier IC 1-Channel (Mono) Class D 42-DSBGA

Amplifier IC 1-Channel (Mono) Class D 42-DSBGA

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TAS2559YZR - 899054-TAS2559YZR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS2559YZR
899054-TAS2559YZR
Linear - Linear - Amplifiers - Audio - TAS2559YZR 899054-TAS2559YZR
Manufacturer: Texas Instruments Win Source Part Number: 899054-TAS2559YZR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Amplifier IC 1-Channel (Mono) Class D 42-DSBGA Package: 42-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TAS2559 Categories: Integrated Circuits (ICs) Case / Package: 42-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: TAS2559YZR-ND, 296-51618-1, 296-51618-2, 296-51618-6

Manufacturer: Texas Instruments
Win Source Part Number: 899054-TAS2559YZR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class D 42-DSBGA
Package: 42-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TAS2559
Categories: Integrated Circuits (ICs)
Case / Package: 42-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TAS2559YZR-ND, 296-51618-1, 296-51618-2, 296-51618-6

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS2559YZR
Integrated Circuits (ICs) - Linear - Amplifiers TAS2559YZR
IC AMP CLASS D MONO 5W 42DSBGA

IC AMP CLASS D MONO 5W 42DSBGA

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
TAS2559YZR
Audio Amplifiers TAS2559YZR
Audio Amplifiers 5.7W Digital Input Smart Amp with Integrated Speaker Protection, Advanced EQ and 8.5V Class-H Boost 42-DSBGA -40 to 85

Audio Amplifiers 5.7W Digital Input Smart Amp with Integrated Speaker Protection, Advanced EQ and 8.5V Class-H Boost 42-DSBGA -40 to 85

Buy Now Datasheet
Audio Amplifiers - TAS2559YZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS2559YZR
Audio Amplifiers TAS2559YZR
Amplifier IC 1-Channel (Mono) Class D 42-DSBGA

Amplifier IC 1-Channel (Mono) Class D 42-DSBGA

Buy Now
Linear - Amplifiers - Audio - TAS2559YZR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TAS2559YZR
Linear - Amplifiers - Audio TAS2559YZR
IC AMP CLASS D MONO 5W 42DSBGA

IC AMP CLASS D MONO 5W 42DSBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number 296-51618-2-ND 899054-TAS2559YZR TAS2559YZR TAS2559YZR TAS2559YZR TAS2559YZR
Product Name Audio Amplifiers Linear - Linear - Amplifiers - Audio - TAS2559YZR Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers Linear - Amplifiers - Audio
Features Thermal Shutdown Protection
Supply Voltage (VS) 1.8 volts 3.3 to 1.8 volts 1.8 to 3.3 volts
Output Power 5 watts 5 watts 5 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Operation Class Class D Class D Class D
Unlock Full Specs
to access all available technical data