Dual General-Purpose Operational Amplifier 8-TSSOP 0 to 70
General Purpose Amplifier 2 Circuit Differential 8-TSSOP
2-Ch 3MHz Op Amp, 15V, 8-TSSOP, Bipolar Product overview: RC4558PW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 15V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 15V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4558PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1242049-RC4558PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 2 Circuit Differential 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Dual General-Purpose Op Amp
IC OPAMP GP 2 CIRCUIT 8TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | RC4558PW | 296-RC4558PW-ND | 687-RC4558PW | 1242049-RC4558PW | RC4558PW | RC4558PW | RC4558PW | RC4558PW | RC4558PW |
| Product Name | RC4558 Dual General-Purpose Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 3MHz 15V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4558PW | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | |||||||
| VOS | 6 millivolts | 0.5000 millivolts | |||||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||
| CMRR | 70 dB |