Audio Amplifier, 116W, 4 Channel(s), 1 Func, PDSO44
Amplifier IC 4-Channel (Quad) Class D 44-HSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 141756-TAS5424TDKDQ1
Packaging: Tube/Rail
Type: Class D
Features: Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 44-HSSOP
Dimension: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Amplifier IC 4-Channel (Quad) Class D 44-HSSOP
IC AMP CLASS D QUAD 116W 44HSSOP
IC AMP CLASS D QUAD 116W 44HSSOP
| Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TAS5424TDKDQ1 | 296-21654-ND | 141756-TAS5424TDKDQ1 | TAS5424TDKDQ1 | 815-TAS5424TDKDQ1 | TAS5424TDKDQ1 |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5424TDKDQ1 | Audio Amplifiers | IC AMP CLASS D QUAD 116W 44HSSOP | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | |||||
| Package Type | SSOP; SOP; SSOP44 | "44-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | SSOP; SOP; 44-HSSOP | SSOP; SOP; 44-BSSOP (0.433\", 11.00mm Width) Exposed Pad | SSOP; SOP; 44-BSSOP (0.433, 11.00mm Width) Exposed Pad | 44-BSSOP (0.433, 11.00mm Width) Exposed Pad |
| Life Cycle Stage | Obsolete | Removed | ||||
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 8 to 22 volts | 8 to 22 volts | 8 to 22 volts | 22 to 8 volts |