The RC4558IPWE4 is a dual general-purpose operational amplifier from Texas Instruments, designed for a wide range of audio applications. It features a gain bandwidth product of 4 MHz and low noise performance, with a typical noise level of 6.5 nV/,àöHz at 10 kHz. The device operates over a supply voltage range of 10V to 30V and exhibits low total harmonic distortion plus noise (0.0001% at 1 kHz), making it suitable for high-fidelity audio systems. The RC4558 is internally frequency compensated, eliminating the need for external components for stability, and it is designed to prevent latch-up, enhancing reliability in various applications. Its high common-mode input voltage range allows for effective use in voltage-follower configurations. The amplifier is available in multiple package types, including TSSOP, making it versatile for different design requirements.
Dual General-Purpose Operational Amplifier 8-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | RC4558IPWE4 |
| Product Name | RC4558 Dual General-Purpose Operational Amplifier |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 6 millivolts |
| Quiescent Current (IQ) | 2800 microamps |
| CMRR | 70 dB |
| GBW | 3 MHz |