Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PLM2903BIPWR PLM2903BIPWR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984540-PLM2903BIPWR Length: 3 mm Mounting: SMD (SMT) Thickness: 1 mm Height: 1.2 mm Number of Pins: 8 Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984540-PLM2903BIPWR Length: 3 mm Mounting: SMD (SMT) Thickness: 1 mm Height: 1.2 mm Number of Pins: 8 Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PLM2903BIPWR - 984540-PLM2903BIPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PLM2903BIPWR
984540-PLM2903BIPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PLM2903BIPWR 984540-PLM2903BIPWR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984540-PLM2903BIPWR Length: 3 mm Mounting: SMD (SMT) Thickness: 1 mm Height: 1.2 mm Number of Pins: 8 Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984540-PLM2903BIPWR
Length: 3 mm
Mounting: SMD (SMT)
Thickness: 1 mm
Height: 1.2 mm
Number of Pins: 8
Width: 4.4 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage

Buy Now
Industrial Dual TSSOP Operational Amplifier IC - 687-PLM2903BIPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial Dual TSSOP Operational Amplifier IC
687-PLM2903BIPWR
Industrial Dual TSSOP Operational Amplifier IC 687-PLM2903BIPWR
Dual industrial grade standard comparator 8-TSSOP -40 to 125 Product overview: PLM2903BIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Dual, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PLM2903BIPWR can be used for catalog matching and distributor lookup.

Dual industrial grade standard comparator 8-TSSOP -40 to 125 Product overview: PLM2903BIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Dual, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PLM2903BIPWR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 984540-PLM2903BIPWR 687-PLM2903BIPWR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PLM2903BIPWR Industrial Dual TSSOP Operational Amplifier IC
Package Type SSOP; SOP; TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484275P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 7
View Details
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVR - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
9 suppliers