4-Channel Automotive Digital Amplifier 44-HSSOP -40 to 105
Amplifier IC 4-Channel (Quad) Class D 44-HSSOP
28-W, 4-ch, 6- to 26.5-V, analog input class-D audio amplifier w/ I2C diagnostics, load dump 44-HSSOP -40 to 105 Product overview: TAS5424ATDKDRMQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5424ATDKDRMQ1
Manufacturer: Texas Instruments
Win Source Part Number: 796317-TAS5424ATDKDR
Series: Automotive, AEC-Q100
Packaging: Reel package
Type: Class D
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Package: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 4-Channel (Quad)
Operating Supply Voltage: 8 V ~ 22 V
Max Output Power x Channels @ Load: 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Family Name: TAS5424A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-HSSOP
Alternative Parts (Cross-Reference): TAS5424ATDKDRMQ1G4 ; TAS5424ATDKDMQ1;
Introduction Date: August 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Audio Amplifiers 4-Ch Auto Dig Amp
IC AMP CLASS D QUAD 116W 44HSSOP
IC AMP CLASS D QUAD 116W 44HSSOP
Amplifier IC 4-Channel (Quad) Class D 44-HSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5424ATDKDRMQ1 | TAS5424ATDKDRMQ1-ND | 742-TAS5424ATDKDRMQ1 | 796317-TAS5424ATDKDRMQ1 | TAS5424ATDKDRMQ1 | TAS5424ATDKDRMQ1 | TAS5424ATDKDRMQ1 | TAS5424ATDKDRMQ1 |
| Product Name | TAS5424A 4-Channel Automotive Digital Amplifier | Audio Amplifiers | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5424ATDKDRMQ1 | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | HSSOP | "44-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | Tape and Reel | 44-BSSOP (0.433, 11.00mm Width) Exposed Pad | SSOP; SOP; 44-BSSOP (0.433\", 11.00mm Width) Exposed Pad | |||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 8 to 22 volts | 8 to 22 volts | 8 to 22 volts | 22 to 8 volts | 8 to 22 volts | |||
| Output Power | 116 watts | 116 watts | 116 watts | 116 watts |