Zero-Drift, High Voltage Programmable Gain Amplifier 16-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 930323-PGA281AIPW
Operating Temperature Range: -55°C ~ 140°C
Features: Programmable Gain Amplifier Circuit Rail-to-Rail 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PGA281
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -296-36433-5-ND, -296-36433-5, 296-36433-5, PGA281AIPW-ND
1Ch Instrumentation Amp, 6MHz BW, 121dB CMRR, 5uV Vos, 18V Dual, TSSOP Product overview: PGA281AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA281AIPW can be used for catalog matching and distributor lookup.
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 16-TSSOP
IC OPAMP PGA 1 CIRCUIT 16TSSOP
IC OPAMP PGA 1 CIRCUIT 16TSSOP
IC OPAMP PGA 1 CIRCUIT 16TSSOP
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 16-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | PGA281AIPW | 930323-PGA281AIPW | 687-PGA281AIPW | 296-36433-5-ND | PGA281AIPW | PGA281AIPW | PGA281AIPW | PGA281AIPW |
| Product Name | PGA281 Zero-Drift, High Voltage Programmable Gain Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA281AIPW | Dual 6MHz 18V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Package Type | TSSOP | SSOP; SOP; TSSOP; 16-TSSOP | Rail/Tube | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | Surface Mount | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | -55 to 140 C (-67 to 284 F) | -40 C (-40 F) | -55 to 140 C (-67 to 284 F) | -55 to 140 C (-67 to 284 F) | -55 to 140 C (-67 to 284 F) | |||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 36 volts | 10 volts | 10 volts |