Texas Instruments PGA204 Programmable Gain Instrumentation Amplifier PGA204AUG4

Description
Programmable Gain Instrumentation Amplifier 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Programmable Gain Instrumentation Amplifier 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PGA204 Programmable Gain Instrumentation Amplifier - PGA204AUG4 - Texas Instruments
Dallas, TX, United States
PGA204 Programmable Gain Instrumentation Amplifier
PGA204AUG4
PGA204 Programmable Gain Instrumentation Amplifier PGA204AUG4
Programmable Gain Instrumentation Amplifier 16-SOIC -40 to 85

Programmable Gain Instrumentation Amplifier 16-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - PGA204AUG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
PGA204AUG4-ND
Instrumentation, Op Amps, Buffer Amps PGA204AUG4-ND
Instrumentation Amplifier 1 Circuit 16-SOIC

Instrumentation Amplifier 1 Circuit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - PGA204AUG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
PGA204AUG4
Integrated Circuits (ICs) - Linear - Amplifiers PGA204AUG4
IC INST AMP 1 CIRCUIT 16SOIC

IC INST AMP 1 CIRCUIT 16SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA204AUG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
PGA204AUG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps PGA204AUG4
IC INST AMP 1 CIRCUIT 16SOIC

IC INST AMP 1 CIRCUIT 16SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - PGA204AUG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
PGA204AUG4
Instrumentation, OP Amps, Buffer Amps PGA204AUG4
Instrumentation Amplifier 1 Circuit 16-SOIC

Instrumentation Amplifier 1 Circuit 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number PGA204AUG4 PGA204AUG4-ND PGA204AUG4 PGA204AUG4 PGA204AUG4
Product Name PGA204 Programmable Gain Instrumentation Amplifier Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
Slew Rate 0.3000 V/µs 0.7000 V/µs 7.00E-7 V/µs 0.7000 V/µs
Supply Voltage (VS) 9 to 36 volts 9 volts
IBIAS 0.0020 µA 5.00E-4 µA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351IDWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLC2262M Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469201QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 500 microamps
View Details