The TAS5102DAD is a 20-W stereo digital amplifier power stage in a 32-pin HTSSOP PowerPAD package with a pad-up thermal configuration, designed for driving 8-Ω bridge-tied loads at up to 20 W per channel at 18 V with 10% THD+N. It supports a PVDD range from 8 V to 23 V, exceeds 90% efficiency, and includes integrated protection against overtemperature, overcurrent, undervoltage, and short-circuit conditions. The device operates with a 3.3-V VREG supply and requires no power-up sequencing due to an internal power-on reset. The thermal resistance from junction to case is 1.69 °C/W, and it is rated for an operating junction temperature range of 0 °C to 150 °C.
20-W Stereo Digital Amplifier Power Stage 32-HTSSOP 0 to 70
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
20-W stereo, 8- to 23-V supply, PWM input Class-D audio amplifier 32-HTSSOP 0 to 70 Product overview: TAS5102DAD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5102DAD can be used for catalog matching and distributor lookup.
TAS5102 20-W Stereo Digital Amplifier Power Stage
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Audio Amplifiers 20W Stereo PWM Inp Pwr Stage
IC AMP CLASS D STER 20W 32HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5102DAD | 296-23613-5-ND | 742-TAS5102DAD | TAS5102DAD | TAS5102DAD | TAS5102DAD | TAS5102DAD |
| Product Name | TAS5102 20-W Stereo Digital Amplifier Power Stage | Audio Amplifiers | HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||
| Package Type | HTSSOP | "32-PowerTSSOP (0.240"", 6.10mm Width)" | Rail/Tube | SSOP; SOP; TSSOP; HTSSOP32 | SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) | 32-PowerTSSOP (0.240, 6.10mm Width) | |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 8 to 23 volts | 3 to 23 volts | 8 to 23 volts | 23 to 8 volts | |||
| Output Power | 20 watts | 20 watts |