100-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
100-W stereo, 200-W mono, 0- to 34-V supply, PWM input Class-D audio amplifier 44-HTSSOP 0 to 70 Product overview: TAS5142DDVR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5142DDVR can be used for catalog matching and distributor lookup.
TAS5142 100-W Stereo Digital Amplifier Power Stage
Manufacturer: Texas Instruments
Win Source Part Number: 099444-TAS5142DDVR
Packaging: Reel - TR
Type: Class D
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 100W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-HTSSOP
Dimension: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
IC AMP CLSS D STER 100W 44HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Audio Amplifiers Stereo 100W Powerstage
IC AMP CLSS D STER 100W 44HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5142DDVR | TAS5142DDVR-ND | 742-TAS5142DDVR | TAS5142DDVR | 099444-TAS5142DDVR | TAS5142DDVR | TAS5142DDVR | TAS5142DDVR | TAS5142DDVR |
| Product Name | TAS5142 100-W Stereo Digital Amplifier Power Stage | Audio Amplifiers | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5142DDVR | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HSSOP,HTSSOP | "44-PowerTSSOP (0.244"", 6.20mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; HTSSOP44 | SSOP; SOP; TSSOP; 44-HTSSOP | 44-PowerTSSOP (0.244, 6.20mm Width) | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | ||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | 10.8 to 13.2 volts | |||||
| Output Power | 100 watts | 100 watts | 100 watts | 100 watts |