Texas Instruments Low-Power Operational Amplifier IC PTLV4021R1YKAR

Description
Low-power comparator with reference (non-inverting, open-drain) 4-DSBGA -40 to 125 Product overview: PTLV4021R1YKAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV4021R1YKAR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low-power comparator with reference (non-inverting, open-drain) 4-DSBGA -40 to 125 Product overview: PTLV4021R1YKAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV4021R1YKAR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power Operational Amplifier IC - 687-PTLV4021R1YKAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Operational Amplifier IC
687-PTLV4021R1YKAR
Low-Power Operational Amplifier IC 687-PTLV4021R1YKAR
Low-power comparator with reference (non-inverting, open-drain) 4-DSBGA -40 to 125 Product overview: PTLV4021R1YKAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV4021R1YKAR can be used for catalog matching and distributor lookup.

Low-power comparator with reference (non-inverting, open-drain) 4-DSBGA -40 to 125 Product overview: PTLV4021R1YKAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PTLV4021R1YKAR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV4021R1YKAR - 962642-PTLV4021R1YKAR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV4021R1YKAR
962642-PTLV4021R1YKAR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV4021R1YKAR 962642-PTLV4021R1YKAR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962642-PTLV4021R1YKA R Length: 700 µm Thickness: 245 µm Height: 400 µm Number of Pins: 4 Width: 700 µm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962642-PTLV4021R1YKAR
Length: 700 µm
Thickness: 245 µm
Height: 400 µm
Number of Pins: 4
Width: 700 µm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-PTLV4021R1YKAR 962642-PTLV4021R1YKAR
Product Name Low-Power Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PTLV4021R1YKAR
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data