Dual General-Purpose Operational Amplifier 8-VSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 104462-RC4558DGKRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.7 V/μs
Current - Input Bias: 150nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 2.5mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
General Purpose Amplifier 2 Circuit Differential 8-VSSOP
General Purpose Amplifier 2 Circuit Differential 8-VSSOP
General Purpose Amplifier 2 Circuit Differential 8-VSSOP
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8
2-Ch 3MHz Op Amp, 15V, VSSOP, 70dB CMRR Product overview: RC4558DGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4558DGKRG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Dual General-Purpose Op Amp
General Purpose Amplifier 2 Circuit Differential 8-VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | RC4558DGKRG4 | 104462-RC4558DGKRG4 | 296-35918-1-ND | RC4558DGKRG4 | 687-RC4558DGKRG4 | RC4558DGKRG4 | RC4558DGKRG4 | RC4558DGKRG4 | RC4558DGKRG4 |
| Product Name | RC4558 Dual General-Purpose Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4558DGKRG4 | Instrumentation, Op Amps, Buffer Amps | 3MHz 15V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 15 volts | 10 volts | |||||
| VOS | 6 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||
| CMRR | 70 dB |