Texas Instruments TAS5162 210-W Stereo Digital Amplifier Power Stage TAS5162DDVR

Description
210-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70
Request a Quote Datasheet
Description
210-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS5162 210-W Stereo Digital Amplifier Power Stage - TAS5162DDVR - Texas Instruments
Dallas, TX, United States
TAS5162 210-W Stereo Digital Amplifier Power Stage
TAS5162DDVR
TAS5162 210-W Stereo Digital Amplifier Power Stage TAS5162DDVR
210-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70

210-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70

Buy Now Datasheet
Audio Amplifiers - TAS5162DDVR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
TAS5162DDVR-ND
Audio Amplifiers TAS5162DDVR-ND
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TAS5162DDVR - 054675-TAS5162DDVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5162DDVR
054675-TAS5162DDVR
Linear - Linear - Amplifiers - Audio - TAS5162DDVR 054675-TAS5162DDVR
Manufacturer: Texas Instruments Win Source Part Number: 054675-TAS5162DDVR Packaging: Reel - TR Type: Class D Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 210W x 2 @ 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-HTSSOP Dimension: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054675-TAS5162DDVR
Packaging: Reel - TR
Type: Class D
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 210W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-HTSSOP
Dimension: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
HTSSOP Audio Amplifier - 742-TAS5162DDVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
HTSSOP Audio Amplifier
742-TAS5162DDVR
HTSSOP Audio Amplifier 742-TAS5162DDVR
160-W stereo, 300-W mono, 0- to 52.5-V supply, PWM input Class-D audio amplifier 44-HTSSOP 0 to 70 Product overview: TAS5162DDVR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5162DDVR can be used for catalog matching and distributor lookup.

160-W stereo, 300-W mono, 0- to 52.5-V supply, PWM input Class-D audio amplifier 44-HTSSOP 0 to 70 Product overview: TAS5162DDVR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5162DDVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Audio - TAS5162DDVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TAS5162DDVR
Linear - Amplifiers - Audio TAS5162DDVR
IC AMP CLSS D STER 210W 44HTSSOP

IC AMP CLSS D STER 210W 44HTSSOP

Supplier's Site Datasheet
Audio Amplifiers - TAS5162DDVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5162DDVR
Audio Amplifiers TAS5162DDVR
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TAS5162DDVR
Audio Amplifiers TAS5162DDVR
Audio Amplifiers 2x210W St Dig Pwr

Audio Amplifiers 2x210W St Dig Pwr

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS5162DDVR
Integrated Circuits (ICs) - Linear - Amplifiers TAS5162DDVR
IC AMP CLSS D STER 210W 44HTSSOP

IC AMP CLSS D STER 210W 44HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number TAS5162DDVR TAS5162DDVR-ND 054675-TAS5162DDVR 742-TAS5162DDVR TAS5162DDVR TAS5162DDVR TAS5162DDVR TAS5162DDVR
Product Name TAS5162 210-W Stereo Digital Amplifier Power Stage Audio Amplifiers Linear - Linear - Amplifiers - Audio - TAS5162DDVR HTSSOP Audio Amplifier Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type HSSOP,HTSSOP "44-PowerTSSOP (0.244"", 6.20mm Width)" SSOP; SOP; TSSOP; 44-HTSSOP Tape and Reel SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) 44-PowerTSSOP (0.244, 6.20mm Width)
Features Thermal Shutdown Protection
Supply Voltage (VS) 10.8 to 13.2 volts 10.8 to 13.2 volts 10.8 to 13.2 volts 13.2 to 10.8 volts
Output Power 210 watts 210 watts 210 watts 210 watts
Unlock Full Specs
to access all available technical data