High-Speed Programmable Gain Instrumentation Amplifier 16-PDIP
Inst Amp, 5MHz BW, 75dB CMRR, 18V Dual Supply, 16-Pin PDIP Product overview: PGA206PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA206PA can be used for catalog matching and distributor lookup.
Instrumentation Amplifier, 1 Func, 2500uV Offset-Max, 5MHz Band Width, BIPolar, PDIP16
Manufacturer: Texas Instruments
Win Source Part Number: 1237160-PGA206PA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Instrumentation Amplifier 1 Circuit 16-PDIP
Instrumentation Amplifier 1 Circuit 16-PDIP
IC INST AMP 1 CIRCUIT 16DIP
IC INST AMP 1 CIRCUIT 16DIP
IC, AMP, PROG GAIN, TRIPLE; No. of Amplifiers:3 Amplifier; Input Offset Voltage:2.5mV; Slew Rate:25V/µs; Bandwidth:5MHz; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:16Pins; Amplifier Output:Single RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | PGA206PA | 687-PGA206PA | PGA206PA | 1237160-PGA206PA | 296-33537-5-ND | PGA206PA | PGA206PA | PGA206PA | 64AH7385 |
| Product Name | PGA206 High-Speed Programmable Gain Instrumentation Amplifier | Dual 5MHz 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA206PA | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Amp, Prog Gain, Triple; No. Of Amplifiers Texas Instruments | |
| RoHS Compliant | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 1 to 8 V/V | ||||||||
| Slew Rate | 25 V/µs | 25 V/µs | 25 V/µs | 25 V/µs | 2.50E-5 V/µs | ||||
| Supply Voltage (VS) | 9 to 36 volts | 9 to 36 volts | 9 volts | ||||||
| IBIAS | 1.00E-4 µA | 2.00E-6 µA |