Amplifier IC 1-Channel (Mono) Class D 30-DSBGA
Amplifier IC 1-Channel (Mono) Class D 30-DSBGA
Amplifier IC 1-Channel (Mono) Class D 30-DSBGA
Amplifier IC 1-Channel (Mono) Class D 30-DSBGA
AUDIO POWER AMPLIFIER, CLASS D, DSBGA-30; Output Power:20W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:1.65V to 1.95V; Amplifier Case Style:DSBGA; No. of Pins:30Pins; Load Impedance:4ohm; Operating TemperatureRoHS Compliant: Yes
IC AMP CLASS D MONO 20W 30DSBGA
Audio Amplifiers 20W Digital Input Smart Amp with I/V Sense for Speaker Protection and 4.5-18V Supply Voltage Range 30-DSBGA -40 to 85
IC AMP CLASS D MONO 20W 30DSBGA
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-47924-6-ND | TAS2770YFFT | 26AJ9776 | TAS2770YFFT | TAS2770YFFT | TAS2770YFFT |
| Product Name | Audio Amplifiers | Audio Amplifiers | Audio Power Amplifier, Class D, Dsbga-30; Output Power Texas Instruments | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 1.65 to 1.95 volts | 1.65 to 16 volts | 1.65 to 1.95 volts | 16 to 1.65 volts | ||
| Output Power | 20 watts | 20 watts | 20 watts | 20 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |