Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1252261-SN10501D
Packaging: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Voltage Feedback
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 170MHz
Family Name: SN10501
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-SOIC
Output Current per Channel: 100mA
SR - Slew Rate: 900 V/μs
Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Alternative Parts (Cross-Reference): LT1187CS8; LT1190CS8#TR; LT1190CS8;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Video Amp, 1 Voltage Feedback 8-SOIC
Video Amp 120MHz, 1Ch, 8-Pin SOIC Product overview: SN10501D from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 120MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN10501D can be used for catalog matching and distributor lookup.
Video Amplifier, 1 Channel(s), 1 Func, PDSO8
IC, HS R-R-OUT VIDEO AMP 8-SOIC; No. of Amplifiers:1Amplifie
Video Amp 1 Voltage Feedback 8-SOIC
High Speed Operational Amplifiers Lo-Distortion Hi-Spd R-to-R Otpt Oper Amp
IC AMP VOLTAGE FEEDBACK 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | SN10501D | 1252261-SN10501D | 296-14777-5-ND | 737-SN10501D | SN10501D | 32AH6929 | SN10501D | SN10501D | SN10501D |
| Product Name | SN10501 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers | Linear - Linear - Amplifiers - Video Amps and Modules - SN10501D | Video Amps and Modules | 120MHz SOIC Video Amps And Module | Ic, Hs R-R-Out Video Amp 8-Soic; No. Of Amplifiers Texas Instruments | Video Amps and Modules | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 3 to 15 volts | 2.7 to 16 volts | 2.7 to 16 volts | ||||||
| VOS | 30 millivolts | ||||||||
| Quiescent Current (IQ) | 22000 microamps |