Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SE5534FKB

Description
Win Source Part Number: 1019452-SE5534FKB Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 13V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 400 nA Voltage - Input Offset: 500 µV Current - Supply: 4mA Current - Output / Channel: 38 mA Package / Case: 20-CLCC Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: TEXTISSE5534FKB,2156 -SE5534FKB RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 10 V Voltage - Supply Span (Max): 30 V
Request a Quote Datasheet
Description
Win Source Part Number: 1019452-SE5534FKB Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 13V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 400 nA Voltage - Input Offset: 500 µV Current - Supply: 4mA Current - Output / Channel: 38 mA Package / Case: 20-CLCC Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: TEXTISSE5534FKB,2156 -SE5534FKB RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 10 V Voltage - Supply Span (Max): 30 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1019452-SE5534FKB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1019452-SE5534FKB
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1019452-SE5534FKB
Win Source Part Number: 1019452-SE5534FKB Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 13V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 400 nA Voltage - Input Offset: 500 µV Current - Supply: 4mA Current - Output / Channel: 38 mA Package / Case: 20-CLCC Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: TEXTISSE5534FKB,2156 -SE5534FKB RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 10 V Voltage - Supply Span (Max): 30 V

Win Source Part Number: 1019452-SE5534FKB
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 400 nA
Voltage - Input Offset: 500 µV
Current - Supply: 4mA
Current - Output / Channel: 38 mA
Package / Case: 20-CLCC
Supplier Device Package: 20-LCCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TEXTISSE5534FKB,2156-SE5534FKB
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 10 V
Voltage - Supply Span (Max): 30 V

Buy Now Datasheet
Operational Amplifier IC - 687-SE5534FKB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-SE5534FKB
Operational Amplifier IC 687-SE5534FKB
Low-Noise Operational 20-LCCC -55 to 125 Product overview: SE5534FKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SE5534FKB can be used for catalog matching and distributor lookup.

Low-Noise Operational 20-LCCC -55 to 125 Product overview: SE5534FKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SE5534FKB can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - SE5534FKB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
SE5534FKB
Instrumentation, OP Amps, Buffer Amps SE5534FKB
General Purpose Amplifier 1 Circuit 20-LCCC (8.89x8.89)

General Purpose Amplifier 1 Circuit 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1019452-SE5534FKB 687-SE5534FKB SE5534FKB
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 4 milliamps 4 milliamps
VOS 0.5000 millivolts 0.5000 millivolts
IBIAS 0.4000 µA 0.4000 µA
GBW 10 MHz 10 MHz
Slew Rate 13 V/µs 13 V/µs
Unlock Full Specs
to access all available technical data