Texas Instruments SM73302 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier SM73302MF/NOPB

Description
88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier 5-SOT-23
Request a Quote Datasheet
Description
88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM73302 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier - SM73302MF/NOPB - Texas Instruments
Dallas, TX, United States
SM73302 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier
SM73302MF/NOPB
SM73302 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier SM73302MF/NOPB
88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier 5-SOT-23

88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier 5-SOT-23

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40494-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40494-2-ND
Instrumentation, Op Amps, Buffer Amps 296-40494-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
88MHz 1.8V 60mA SOT-23 Operational Amplifier IC
687-SM73302MF/NOPB
88MHz 1.8V 60mA SOT-23 Operational Amplifier IC 687-SM73302MF/NOPB
88MHz Op Amp, 1.8V CMOS, 10uV Vos, 60mA Out, SOT-23-5 Product overview: SM73302MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88MHz, 1.8V, 60mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 88MHz, 1.8V, 60mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SM73302MF/NOPB can be used for catalog matching and distributor lookup.

88MHz Op Amp, 1.8V CMOS, 10uV Vos, 60mA Out, SOT-23-5 Product overview: SM73302MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88MHz, 1.8V, 60mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 88MHz, 1.8V, 60mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SM73302MF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SM73302MF/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 150uV Offset-Max, BICMOS, PDSO5

Operational Amplifier, 1 Func, 150uV Offset-Max, BICMOS, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1209569-SM73302MF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1209569-SM73302MF/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1209569-SM73302MF/NOPB
Win Source Part Number: 1209569-SM73302MF/NO PB Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: SolarMagic™ Package: Tape & Reel Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 35V/µs Gain Bandwidth Product: 88 MHz Current - Input Bias: 0.1 pA Voltage - Input Offset: 10 µV Current - Supply: 1.15mA Current - Output / Channel: 60 mA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SM73302MFNOPB; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: SM73302MF/NOPB-ND,29 6-40494-6,296-40494- 1,296-40494-2,2156-S M73302MF/NOPB,-SM733 02MF-NDR,-296-40494- 1-ND,TEXTISSM73302MF /NOPB Base Product Number: SM73302 Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1209569-SM73302MF/NOPB
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: SolarMagic™
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 35V/µs
Gain Bandwidth Product: 88 MHz
Current - Input Bias: 0.1 pA
Voltage - Input Offset: 10 µV
Current - Supply: 1.15mA
Current - Output / Channel: 60 mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): SM73302MFNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: SM73302MF/NOPB-ND,296-40494-6,296-40494-1,296-40494-2,2156-SM73302MF/NOPB,-SM73302MF-NDR,-296-40494-1-ND,TEXTISSM73302MF/NOPB
Base Product Number: SM73302
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SM73302MF/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
SM73302MF/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SM73302MF/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - SM73302MF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
SM73302MF/NOPB
Instrumentation, OP Amps, Buffer Amps SM73302MF/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - SM73302MF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
SM73302MF/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers SM73302MF/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
SM73302MF/NOPB
Operational Amplifiers - Op Amps SM73302MF/NOPB
Operational Amplifiers - Op Amps 88 MHz,Prec,Lo Noise 1.8V CMOS In,Op Amp

Operational Amplifiers - Op Amps 88 MHz,Prec,Lo Noise 1.8V CMOS In,Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number SM73302MF/NOPB 296-40494-2-ND 687-SM73302MF/NOPB SM73302MF/NOPB 1209569-SM73302MF/NOPB SM73302MF/NOPB SM73302MF/NOPB SM73302MF/NOPB SM73302MF/NOPB
Product Name SM73302 88 MHz, Precision, Low Noise, 1.8V CMOS Input, Decompensated Operational Amplifier Instrumentation, Op Amps, Buffer Amps 88MHz 1.8V 60mA SOT-23 Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Package Type SOT-23 SOT; SC-74A, SOT-753 Tape and Reel SOT; SOT23; SOT-23-5 SC-74A, SOT-753 SOT; SC-74A, SOT-753 -40degC ~ 125degC
Features Rail-Rail-Out
Source Current (IS) 1.15 milliamps 1.15 milliamps 1.15 milliamps 1.15 milliamps
Slew Rate 35 V/µs 32 V/µs 35 V/µs 35 V/µs 3.50E-5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier - 5962L0620602VZA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 5 volts
VOS 0.0360 millivolts
Quiescent Current (IQ) 1200 microamps
View Details
INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SJD - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
3 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101AG - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
 - BUF04701AIPW - Rochester Electronics
Specs
Package Type SSOP; SOP; TSSOP; TSSOP14
Life Cycle Stage Obsolete
View Details
3 suppliers