The RC4580IPWR is a dual audio operational amplifier designed for high-performance audio applications. It operates with a supply voltage range of ±2V to ±18V and features a low noise voltage of 0.8OºVrms, making it suitable for sensitive audio processing tasks. The amplifier has a gain bandwidth product of 12MHz and a slew rate of 5V/Oºs, which allows for fast signal processing with minimal distortion, as indicated by a total harmonic distortion of just 0.0005%. This device is compatible with various other amplifiers, including NJM4580, LM833, and NE5532, facilitating easy integration into existing designs. It is particularly well-suited for applications such as audio preamplifiers, active filters, and headphone amplifiers. The RC4580IPWR is available in multiple package types, including TSSOP, making it versatile for different circuit layouts. Its operating temperature range of -40°C to 85°C ensures reliability in various environments.
Dual Audio Operational Amplifier 8-TSSOP -40 to 85
Audio Amplifier 2 Circuit 8-TSSOP
Audio Amplifier 2 Circuit 8-TSSOP
Audio Amplifier 2 Circuit 8-TSSOP
2-Ch 12MHz Op Amp, 50mA Out, 80dB CMRR, 16V, TSSOP Product overview: RC4580IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 50mA, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHz, 50mA, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4580IPWR can be used for catalog matching and distributor lookup.
RC4580 Dual Audio Operational Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 027222-RC4580IPWR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 5 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Family Name: RC4580
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4 V to 32 V, ±2 V to 16 V
Operating Supply Current: 6mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 12MHz
Alternative Parts (Cross-Reference): RC4580IPE4; RC4580IP; RC4580IDE4; RC4580IDRE4 ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
PRICE/EA (MIN PURCH= 2000) IC, AUDIO OP-AMP, 12MHZ, TSSOP-8; NO. OF CHANNELS:2; SUPPLY VOLTAGE RANGE:2V TO 16V; LOAD IMPEDANCE:2KOHM; OPERATING TEMPER. FREE 2 YEAR RADWELL WARRANTY
IC AUDIO 2 CIRCUIT 8TSSOP
IC AUDIO 2 CIRCUIT 8TSSOP
Audio Amplifier 2 Circuit 8-TSSOP
IC AUDIO 2 CIRCUIT 8TSSOP
Audio Amplifiers Dual Audio Oper Amplifiers
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Radwell International | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | RC4580IPWR | 296-15369-1-ND | 687-RC4580IPWR | RC4580IPWR | 027222-RC4580IPWR | 17021271 | RC4580IPWR | RC4580IPWR | RC4580IPWR | RC4580IPWR | RC4580IPWR |
| Product Name | RC4580 Dual Audio Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 12MHz 50mA 16V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4580IPWR | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4 to 32 volts | 4 to 32 volts | 4 to 32 volts | 4 volts | 32 volts | ||||||
| VOS | 3 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||
| Quiescent Current (IQ) | 4500 microamps | ||||||||||
| CMRR | 80 dB |