Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 14-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | SN10503DRG4 |
| Product Name | SN10503 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers |
| Closed-Loop Gain (AVCL) | 1 V/V |
| Supply Voltage (VS) | 3 to 15 volts |
| VOS | 30 millivolts |
| Quiescent Current (IQ) | 22000 microamps |
| GBW | 120 MHz |