Texas Instruments TAS5162 210-W Stereo Digital Amplifier Power Stage TAS5162DKD

Description
210-W Stereo Digital Amplifier Power Stage 36-HSSOP 0 to 70
Request a Quote Datasheet
Description
210-W Stereo Digital Amplifier Power Stage 36-HSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS5162 210-W Stereo Digital Amplifier Power Stage - TAS5162DKD - Texas Instruments
Dallas, TX, United States
TAS5162 210-W Stereo Digital Amplifier Power Stage
TAS5162DKD
TAS5162 210-W Stereo Digital Amplifier Power Stage TAS5162DKD
210-W Stereo Digital Amplifier Power Stage 36-HSSOP 0 to 70

210-W Stereo Digital Amplifier Power Stage 36-HSSOP 0 to 70

Buy Now Datasheet
Audio Amplifiers - 296-21653-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-21653-ND
Audio Amplifiers 296-21653-ND
Amplifier IC 2-Channel (Stereo) Class D 36-HSSOP

Amplifier IC 2-Channel (Stereo) Class D 36-HSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TAS5162DKD - 1264066-TAS5162DKD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5162DKD
1264066-TAS5162DKD
Linear - Linear - Amplifiers - Audio - TAS5162DKD 1264066-TAS5162DKD
Manufacturer: Texas Instruments Win Source Part Number: 1264066-TAS5162DKD Series: PurePath Digital Packaging: Tube Type: Class D Operating Temperature Range: 0°C ~ 70°C (TA) Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Mounting: SMD Output Type: 2-Channel (Stereo) Operating Supply Voltage: 10.8 V ~ 13.2 V Max Output Power x Channels @ Load: 210W x 2 @ 6 Ohm Family Name: TAS5162 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 36-HSSOP Alternative Parts (Cross-Reference): TAS5162DDVG4; TAS5162DDVRG4; TAS5162DDV; Introduction Date: May 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1264066-TAS5162DKD
Series: PurePath Digital
Packaging: Tube
Type: Class D
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 10.8 V ~ 13.2 V
Max Output Power x Channels @ Load: 210W x 2 @ 6 Ohm
Family Name: TAS5162
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 36-HSSOP
Alternative Parts (Cross-Reference): TAS5162DDVG4; TAS5162DDVRG4; TAS5162DDV;
Introduction Date: May 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifier - 742-TAS5162DKD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Amplifier
742-TAS5162DKD
Audio Amplifier 742-TAS5162DKD
160-W stereo, 300-W mono, 0- to 52.5-V supply, PWM input Class-D audio amplifier 36-HSSOP 0 to 70 Product overview: TAS5162DKD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5162DKD can be used for catalog matching and distributor lookup.

160-W stereo, 300-W mono, 0- to 52.5-V supply, PWM input Class-D audio amplifier 36-HSSOP 0 to 70 Product overview: TAS5162DKD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5162DKD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS5162DKD
Integrated Circuits (ICs) - Linear - Amplifiers TAS5162DKD
IC AMP CLASS D STER 210W 36HSSOP

IC AMP CLASS D STER 210W 36HSSOP

Supplier's Site
Audio Amplifiers - TAS5162DKD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5162DKD
Audio Amplifiers TAS5162DKD
Amplifier IC 2-Channel (Stereo) Class D 36-HSSOP

Amplifier IC 2-Channel (Stereo) Class D 36-HSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TAS5162DKD
Audio Amplifiers TAS5162DKD
Audio Amplifiers 2x210W St Dig Pwr

Audio Amplifiers 2x210W St Dig Pwr

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number TAS5162DKD 296-21653-ND 1264066-TAS5162DKD 742-TAS5162DKD TAS5162DKD TAS5162DKD TAS5162DKD
Product Name TAS5162 210-W Stereo Digital Amplifier Power Stage Audio Amplifiers Linear - Linear - Amplifiers - Audio - TAS5162DKD Audio Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers
Standards and Certifications RoHS
Package Type HSSOP,HTSSOP "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad" Rail/Tube 36-BSSOP (0.433, 11.00mm Width) Exposed Pad SSOP; SOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad
Features Thermal Shutdown Protection
Supply Voltage (VS) 10.8 to 13.2 volts 10.8 to 13.2 volts 13.2 to 10.8 volts 10.8 to 13.2 volts
Output Power 210 watts 210 watts 210 watts
Unlock Full Specs
to access all available technical data