210-W (5.1-Channel) Digital Amplifier Power Stage 44-HTSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 043001-TAS5186ADDV
Packaging: Reel - TR
Type: Class D
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 6-Channel
Max Output Power x Channels @ Load: 60W x 1 @ 3 Ohm; 30W x 5 @ 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-HTSSOP
Dimension: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
6-Ch Class-D Audio Amp, 30W, 3R, 40V, HTSSOP Product overview: TAS5186ADDV from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, 40V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 30W, 40V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5186ADDV can be used for catalog matching and distributor lookup.
TAS5186A 210-W (5.1-Channel) Digital Amplifier Power Stage
Amplifier IC 6-Channel Class D 44-HTSSOP
Audio Amplifiers 6-Ch 210-W Digital PowerStage
IC AMP D 6 CHAN 60W 44HTSSOP
Amplifier IC 6-Channel Class D 44-HTSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5186ADDV | 043001-TAS5186ADDV | 742-TAS5186ADDV | TAS5186ADDV | 296-19320-5-ND | TAS5186ADDV | TAS5186ADDV | TAS5186ADDV |
| Product Name | TAS5186A 210-W (5.1-Channel) Digital Amplifier Power Stage | Linear - Linear - Amplifiers - Audio - TAS5186ADDV | 30W 40V HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; 44-HTSSOP | Rail/Tube | SSOP; SOP; TSSOP; HTSSOP44 | "44-PowerTSSOP (0.244"", 6.20mm Width)" | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | ||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 10.8 to 40 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | 10.8 to 13.2 volts | |||
| Output Power | 60 watts | 60 watts | 60 watts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |