High-speed programmable gain instrumentation amplifier with digitally selectable gains of 1, 2, 4, or 8 V/V, available in a 16-pin SOIC surface-mount package. It features FET inputs with a maximum input bias current of 100 pA, input over-voltage protection up to -40 V, and a bandwidth of 600 kHz at gain 8. The device supports -40°C to +85°C operation, has a slew rate of 25 V/μs, and settles to 0.01% in 3.5 μs. Supply voltage ranges from -4.5 V to -18 V, with a maximum power supply current of 13.5 mA at zero input.
High-Speed Programmable Gain Instrumentation Amplifier 16-SOIC
5MHz FET Input Instrumentation Amp, 100pA Ib, 80dB CMRR, SOIC Product overview: PGA206UAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA206UAG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 930319-PGA206UAG4
Operating Temperature Range: -40°C ~ 85°C
Features: Instrumentation Amplifier 1 Circuit - 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PGA206
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Instrumentation Amplifier, 1 Func, 2500uV Offset-Max, 5MHz Band Width, BIPolar, PDSO16
Instrumentation Amplifier 1 Circuit 16-SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
High-Speed Programmable Gain Instrumentation Amplifier 16-SOIC -40 to 85
IC INST AMP 1 CIRCUIT 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers |
| Product Number | PGA206UAG4 | 687-PGA206UAG4 | 930319-PGA206UAG4 | PGA206UAG4 | PGA206UAG4-ND | PGA206UAG4 | 815-PGA206UAG4 | PGA206UAG4 |
| Product Name | PGA206 High-Speed Programmable Gain Instrumentation Amplifier | 5MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA206UAG4 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High-Speed Programmable Gain Instrumentation Amplifier 16-SOIC -40 to 85 | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 to 8 V/V | 2 V/V | ||||||
| Slew Rate | 25 V/µs | 25 V/µs | 25 V/µs | 25 V/µs | 2.50E-5 V/µs | 2.50E-5 V/µs | ||
| Supply Voltage (VS) | 9 to 36 volts | 9 to 36 volts | 15 volts | 9 volts | ||||
| IBIAS | 1.00E-4 µA | 2.00E-6 µA |