28-W, 4-ch, 6- to 24-V supply, analog SE input Class-D audio amplifier w/ I2C diag & load dump 64-HTQFP -40 to 105 Product overview: TAS5414CTPHD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5414CTPHD can be used for catalog matching and distributor lookup.
Amplifier IC 4-Channel (Quad) Class D 64-HTQFP (14x14)
Audio Amplifiers 28-W Automotive Analog Single-Ended Input 4-Channel Class-D Amp with Load Dump Protection 64-HTQFP -40 to 105
Amplifier IC 4-Channel (Quad) Class D 64-HTQFP (14x14)
IC AMP CLASS D QUAD 23W 64HTQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-TAS5414CTPHD | TAS5414CTPHD-ND | TAS5414CTPHD | TAS5414CTPHD | TAS5414CTPHD |
| Product Name | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 6 to ? volts | 6 to 24 volts | 6 to 24 volts | 24 to 6 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Features | Thermal Shutdown Protection | ||||
| Output Power | 23 watts | 23 watts | |||
| Operation Class | Class D | Class D |