Programmable Gain Instrumentation Amplifier 16-SOIC -40 to 85
Instrumentation Amplifier 1 Circuit 16-SOIC
1MHz Instrumentation Amp, 125uV Vos, 106dB CMRR, 1-Ch, SOIC Product overview: PGA204AUE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PGA204AUE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1237159-PGA204AUE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC INST AMP 1 CIRCUIT 16SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
TEXAS INSTRUMENTS PGA204AUE4 Instrument Amplifier, 1, 125 V, 0.7 V/s, 1 MHz,4.5V to18V, SOIC
IC INST AMP 1 CIRCUIT 16SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers |
| Product Number | PGA204AUE4 | PGA204AUE4-ND | 687-PGA204AUE4 | 1237159-PGA204AUE4 | PGA204AUE4 | PGA204AUE4 | 815-PGA204AUE4 | PGA204AUE4 |
| Product Name | PGA204 Programmable Gain Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | 1MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA204AUE4 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | TEXAS INSTRUMENTS PGA204AUE4 Instrument Amplifier, 1, 125 V, 0.7 V/s, 1 MHz,4.5V to18V, SOIC | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | 10 V/V | ||||||
| Slew Rate | 0.3000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 7.00E-7 V/µs | 7.00E-7 V/µs | ||
| Supply Voltage (VS) | 9 to 36 volts | 9 to 36 volts | 15 volts | |||||
| IBIAS | 0.0020 µA | 5.00E-4 µA | 0.0050 µA |