Texas Instruments TAS5424A 4-Channel Automotive Digital Amplifier TAS5424ATDKDQ1

Description
4-Channel Automotive Digital Amplifier 44-HSSOP -40 to 105
Request a Quote Datasheet
Description
4-Channel Automotive Digital Amplifier 44-HSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS5424A 4-Channel Automotive Digital Amplifier - TAS5424ATDKDQ1 - Texas Instruments
Dallas, TX, United States
TAS5424A 4-Channel Automotive Digital Amplifier
TAS5424ATDKDQ1
TAS5424A 4-Channel Automotive Digital Amplifier TAS5424ATDKDQ1
4-Channel Automotive Digital Amplifier 44-HSSOP -40 to 105

4-Channel Automotive Digital Amplifier 44-HSSOP -40 to 105

Buy Now Datasheet
Audio Amplifier - 742-TAS5424ATDKDQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Amplifier
742-TAS5424ATDKDQ1
Audio Amplifier 742-TAS5424ATDKDQ1
28-W, 4-ch, 6- to 26.5-V, analog input class-D audio amplifier w/ I2C diagnostics, load dump 44-HSSOP -40 to 105 Product overview: TAS5424ATDKDQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5424ATDKDQ1 can be used for catalog matching and distributor lookup.

28-W, 4-ch, 6- to 26.5-V, analog input class-D audio amplifier w/ I2C diagnostics, load dump 44-HSSOP -40 to 105 Product overview: TAS5424ATDKDQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5424ATDKDQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - TAS5424ATDKDQ1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
TAS5424ATDKDQ1-ND
Audio Amplifiers TAS5424ATDKDQ1-ND
Amplifier IC 4-Channel (Quad) Class D 44-HSSOP

Amplifier IC 4-Channel (Quad) Class D 44-HSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TAS5424ATDKDQ1 - 141877-TAS5424ATDKDQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5424ATDKDQ1
141877-TAS5424ATDKDQ1
Linear - Linear - Amplifiers - Audio - TAS5424ATDKDQ1 141877-TAS5424ATDKDQ1
Manufacturer: Texas Instruments Win Source Part Number: 141877-TAS5424ATDKDQ 1 Packaging: Tube/Rail Type: Class D Features: Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 44-HSSOP Dimension: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad Supply Voltage - Operating: 8 V to 22 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141877-TAS5424ATDKDQ1
Packaging: Tube/Rail
Type: Class D
Features: Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 44-HSSOP
Dimension: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TAS5424ATDKDQ1
Audio Amplifiers TAS5424ATDKDQ1
Audio Amplifiers 4-Ch Auto Dig Amp

Audio Amplifiers 4-Ch Auto Dig Amp

Buy Now Datasheet
Audio Amplifiers - TAS5424ATDKDQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5424ATDKDQ1
Audio Amplifiers TAS5424ATDKDQ1
Amplifier IC 4-Channel (Quad) Class D 44-HSSOP

Amplifier IC 4-Channel (Quad) Class D 44-HSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS5424ATDKDQ1
Integrated Circuits (ICs) - Linear - Amplifiers TAS5424ATDKDQ1
IC AMP CLASS D QUAD 116W 44HSSOP

IC AMP CLASS D QUAD 116W 44HSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number TAS5424ATDKDQ1 742-TAS5424ATDKDQ1 TAS5424ATDKDQ1-ND 141877-TAS5424ATDKDQ1 TAS5424ATDKDQ1 TAS5424ATDKDQ1 TAS5424ATDKDQ1
Product Name TAS5424A 4-Channel Automotive Digital Amplifier Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - TAS5424ATDKDQ1 Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type HSSOP Rail/Tube "44-BSSOP (0.433"", 11.00mm Width) Exposed Pad" SSOP; SOP; 44-HSSOP SSOP; SOP; 44-BSSOP (0.433\", 11.00mm Width) Exposed Pad 44-BSSOP (0.433, 11.00mm Width) Exposed Pad
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 8 to 22 volts 8 to 22 volts 8 to 22 volts 8 to 22 volts 22 to 8 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data