The SN10502 is a dual, rail-to-rail output, high-speed video amplifier with 100 MHz bandwidth (-3 dB, G=2), 900 V/µs slew rate, and harmonic distortion of -78 dBc (HD2) and -85 dBc (HD3) at 5 MHz and 150 Ω load. It operates from a single 3 V to 15 V supply, consuming 14 mA per channel, and provides 100 mA output drive. The device is available in an 8-pin HVSSOP package (DGN) with a PowerPAD™ for thermal management, and operates over a -40°C to 85°C temperature range. The package incorporates a thermally enhanced underside for improved power dissipation.
Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | SN10502DG4 |
| Product Name | SN10502 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers |
| Standards | RoHS |
| Closed-Loop Gain (AVCL) | 1 V/V |
| Supply Voltage (VS) | 3 to 15 volts |
| VOS | 30 millivolts |
| Quiescent Current (IQ) | 22000 microamps |