20-W Stereo Digital Amplifier Power Stage with Feedback 56-HTSSOP -40 to 85
20-W stereo, 10- to 26-V supply, PWM SE input Class-D audio amplifier 56-HTSSOP -40 to 85 Product overview: TAS5601DCAR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5601DCAR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 56-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1264108-TAS5601DCAR
Packaging: Reel - TR
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Digital PWM Inputs, Short-Circuit and Thermal Protection
Package: 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Mounting: SMD
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Operating Supply Voltage: 10 V ~ 26 V
Max Output Power x Channels @ Load: 20W x 2 @ 8 Ohm; 19W x 4 @ 4 Ohm
Family Name: TAS5601
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-HTSSOP
Alternative Parts (Cross-Reference): TAS5601DCARG4; TAS5601DCAG4; TAS5601DCA;
Introduction Date: December 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Audio Amplifiers 20W St Dig Amp Pwr Stage
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 56-HTSSOP
IC AMP D DUAL/QUAD 20W 56HTSSOP
IC AMP D DUAL/QUAD 20W 56HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5601DCAR | 742-TAS5601DCAR | 296-23099-2-ND | 1264108-TAS5601DCAR | TAS5601DCAR | TAS5601DCAR | TAS5601DCAR | TAS5601DCAR |
| Product Name | TAS5601 20-W Stereo Digital Amplifier Power Stage with Feedback | HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5601DCAR | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Standards and Certifications | RoHS | |||||||
| Package Type | HTSSOP | Tape and Reel | "56-PowerTFSOP (0.240"", 6.10mm Width)" | SOP; 56-TFSOP (0.240\", 6.10mm Width) Exposed Pad | 56-PowerTFSOP (0.240, 6.10mm Width) | |||
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 24 volts | 10 to 26 volts | 10 to 26 volts | 10 to 26 volts | 26 to 10 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |