Dual Audio Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 084037-RC4580ID
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 5 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 32 V, ±2 V to 16 V
Operating Supply Current: 6mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 12MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Industrial, Test & Measurement
Audio Amplifier 2 Circuit 8-SOIC
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDSO8
2-Ch Audio Op Amp, 12MHz, 50mA Out, 8-SOIC Product overview: RC4580ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 50mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHz, 50mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4580ID can be used for catalog matching and distributor lookup.
IC AUDIO 2 CIRCUIT 8SOIC
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifiers Dual Audio Oper Amplifiers
AUDIO OPERATIONAL AMPLIFIER, 12MHZ, SOIC-8; Amplifier Class:-; No. of Channels:2 Channel; Output Power:-; Supply Voltage Range:4V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:2kohm; Product Range:- RoHS Compliant: Yes
AMPLIFIER, AUDIO, SOIC-8; Output Power:-; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:± 2V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:2kohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | RC4580ID | 084037-RC4580ID | 296-26318-5-ND | RC4580ID | 687-RC4580ID | RC4580ID | RC4580ID | RC4580ID | RC4580ID | 61H5379 | 29AH7254 |
| Product Name | RC4580 Dual Audio Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4580ID | Instrumentation, Op Amps, Buffer Amps | 12MHz 50mA SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Audio Operational Amplifier, 12Mhz, Soic-8; Amplifier Class Texas Instruments | Amplifier, Audio, Soic-8; Output Power Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 32 volts | 4 to 32 volts | 4 to 32 volts | 4 volts | 4 to 32 volts | 2 to 16 volts | |||||
| VOS | 3 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||||
| Quiescent Current (IQ) | 4500 microamps | ||||||||||
| CMRR | 80 dB |