Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 8-VSSOP -40 to 85
Dual 120MHz Video Amp, 2-Ch, 900V/µs Slew Rate, VSSOP Product overview: SN10502DGK from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 120MHz, 900V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 120MHz, 900V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN10502DGK can be used for catalog matching and distributor lookup.
Video Amplifier, 2 Channel(s), 2 Func, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1252264-SN10502DGK
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Video Amp, 2 Voltage Feedback 8-VSSOP
IC AMP VOLTAGE FEEDBACK 8VSSOP
Video Amp 2 Voltage Feedback 8-VSSOP
High Speed Operational Amplifiers Lo-Distortion Hi-Spd R-to-R Otpt Oper Amp
IC AMP VOLTAGE FEEDBACK 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | SN10502DGK | 737-SN10502DGK | SN10502DGK | 1252264-SN10502DGK | 296-16655-5-ND | SN10502DGK | SN10502DGK | SN10502DGK | SN10502DGK |
| Product Name | SN10502 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers | Dual 120MHz 900V Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - SN10502DGK | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | High Speed Operational Amplifiers | Video Amps and Modules | |
| Standards | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 3 to 15 volts | 2.7 to 16 volts | 2.7 to 16 volts | ||||||
| VOS | 30 millivolts | ||||||||
| Quiescent Current (IQ) | 22000 microamps |