The RC4560 is a dual audio operational amplifier designed for applications such as audio preamplifiers, active filters, and headphone amplifiers. It is available in an 8-pin TSSOP package with dimensions compatible with a 2000-unit tape and reel, and operates over a free-air temperature range of -40°C to 85°C. The device supports supply voltages from ±2V to ±18V, features a gain bandwidth product of 15 MHz, a slew rate of 5.5 V/µs, and a typical total harmonic distortion of 0.05% at 1 kHz. Input offset voltage is specified up to 6 mV, and input bias current up to 500 nA. Equivalent input noise voltage is 1.2 mVrms under specified conditions.
Dual Audio Operational Amplifier 8-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | RC4560IPWRG4 |
| Product Name | RC4560 Dual Audio Operational Amplifier |
| Standards | RoHS |