The RC4580 is a dual audio operational amplifier designed for applications such as preamplifiers, active filters, and headphone amplifiers. It is available in multiple packages including the VSSOP (DGK) with dimensions of 3.0mm × 3.0mm, and operates over a supply voltage range of ±2V to ±18V. The device features a gain bandwidth product of 12MHz, a slew rate of 5V/μs, a voltage noise of 0.8μVrms, and total harmonic distortion of 0.0005%. It is pin-compatible with LM833, NE5532, and NJM4558/9 devices. The operational temperature range is -40°C to 125°C.
Dual Audio Operational Amplifier 8-SOIC -40 to 85
Dual Op Amp, 12MHz BW, 80dB CMRR, 16V Max Supply, 8-SOIC Product overview: RC4580IDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RC4580IDG4 can be used for catalog matching and distributor lookup.
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
IC AUDIO 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | RC4580IDG4 | 687-RC4580IDG4 | RC4580IDG4-ND | RC4580IDG4 | RC4580IDG4 | RC4580IDG4 |
| Product Name | RC4580 Dual Audio Operational Amplifier | Dual 12MHz 16V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4 to 32 volts | 4 to 32 volts | ||||
| VOS | 3 millivolts | 0.5000 millivolts | ||||
| Quiescent Current (IQ) | 4500 microamps | |||||
| CMRR | 80 dB |